2.25MHz 600mA/1000mA Dual Step Down Converter In Small 3x3mm QFN Package 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272924-TPS62421DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Programmable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA, 1A
Family Name: TPS62421
Output Voltage: 1.2V, 1.8V (1.8V)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): TPS62421DRCT; MAX1970;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.8V (1.8V) 2 Output 600mA, 1A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.8V (1.8V) 2 Output 600mA, 1A 10-VFDFN Exposed Pad
IC REG BUCK PROG/1.8V DL 10SON
IC REG BCK PROG 600MA DL 10VSON
IC REG BUCK PROG/1.8V DL 10SON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62421DRCR | 1272924-TPS62421DRCR | 296-27748-2-ND | TPS62421DRCR | TPS62421DRCR | TPS62421DRCR | TPS62421DRCR |
| Product Name | TPS62421 2.25MHz 600mA/1000mA Dual Step Down Converter In Small 3x3mm QFN Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62421DRCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Programmable (Fixed) | Fixed | Fixed; Programmable (Fixed) | Programmable (Fixed) | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts |