Texas Instruments TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260TDRVRQ1

Description
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 105
Request a Quote Datasheet
Description
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62260TDRVRQ1 - Texas Instruments
Dallas, TX, United States
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62260TDRVRQ1
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260TDRVRQ1
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 105

Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 105

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260TDRVRQ1 - 805435-TPS62260TDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260TDRVRQ1
805435-TPS62260TDRVRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260TDRVRQ1 805435-TPS62260TDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 805435-TPS62260TDRVR Q1 Packaging: Reel Mounting Style: SMD Current - Output: 600mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 6-SON (2x2) Temperature Range - Operating: -40°C ~ 105°C Maximum Input Voltage: 6V Maximum Output Voltage: 6V Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TPS62260

Manufacturer: Texas Instruments
Win Source Part Number: 805435-TPS62260TDRVRQ1
Packaging: Reel
Mounting Style: SMD
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 6V
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS62260

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-36823-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36823-1-ND
Voltage Regulators - DC DC Switching Regulators 296-36823-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36823-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36823-6-ND
Voltage Regulators - DC DC Switching Regulators 296-36823-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36823-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36823-2-ND
Voltage Regulators - DC DC Switching Regulators 296-36823-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62260TDRVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62260TDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS62260TDRVRQ1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62260TDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62260TDRVRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62260TDRVRQ1
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62260TDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62260TDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS62260TDRVRQ1
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62260TDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62260TDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62260TDRVRQ1
IC REG BUCK ADJ 600MA 6WSON

IC REG BUCK ADJ 600MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62260TDRVRQ1 805435-TPS62260TDRVRQ1 296-36823-1-ND TPS62260TDRVRQ1 TPS62260TDRVRQ1 TPS62260TDRVRQ1 TPS62260TDRVRQ1
Product Name TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260TDRVRQ1 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SON,SOT Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 6 volts 0.6000 to 6 volts 0.6000 to 6 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data