Manufacturer: Texas Instruments
Win Source Part Number: 851838-TPS6209733RWK
Series: iDCS-Control
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS6209733
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49007-6, 296-49007-1, 296-49007-2, TPS6209733RWKR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 11-VFQFN
IC REG BUCK 3.3V 2A 11VQFN
Switching Voltage Regulators 2-A Step Down Converter with Selectable Switching Frequency in HotRod package 11-VQFN-HR -40 to 125
IC REG BUCK 3.3V 2A 11VQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 11-VFQFN
IC REG BUCK 3.3V 2A 11VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851838-TPS6209733RWKR | 296-49007-6-ND | TPS6209733RWKR | TPS6209733RWKR | TPS6209733RWKR | TPS6209733RWKR | TPS6209733RWKR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6209733RWKR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 11-PowerVFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |