Texas Instruments TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62243DRVTG4

Description
1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62243 is a 1.8V fixed-output, 300-mA synchronous step-down DC-DC converter designed for battery-powered portable applications. It operates from a 2-V to 6-V input voltage range with a fixed switching frequency of 2.25 MHz and includes power save mode for high efficiency at light loads. The device is available in a 6-pin 2-mm × 2-mm × 0.8-mm WSON package and supports operation over a free-air temperature range of -40°C to 85°C. It achieves greater than 94% efficiency and features a typical quiescent current of 15 μA, 100% duty cycle for low dropout, and output voltage accuracy of ±1.5% in PWM mode.

Datasheet Summary
Powered by GS/AI

The TPS62243 is a 1.8V fixed-output, 300-mA synchronous step-down DC-DC converter designed for battery-powered portable applications. It operates from a 2-V to 6-V input voltage range with a fixed switching frequency of 2.25 MHz and includes power save mode for high efficiency at light loads. The device is available in a 6-pin 2-mm × 2-mm × 0.8-mm WSON package and supports operation over a free-air temperature range of -40°C to 85°C. It achieves greater than 94% efficiency and features a typical quiescent current of 15 μA, 100% duty cycle for low dropout, and output voltage accuracy of ±1.5% in PWM mode.

Suppliers

Company
Product
Description
Supplier Links
TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62243DRVTG4 - Texas Instruments
Dallas, TX, United States
TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62243DRVTG4
TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62243DRVTG4
1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62243DRVTG4 - 055724-TPS62243DRVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62243DRVTG4
055724-TPS62243DRVTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62243DRVTG4 055724-TPS62243DRVTG4
Manufacturer: Texas Instruments Win Source Part Number: 055724-TPS62243DRVTG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055724-TPS62243DRVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62243DRVTG4 055724-TPS62243DRVTG4
Product Name TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62243DRVTG4
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SON Other; 6-SON (2x2)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data