Texas Instruments TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 TPS62201DBVRG4

Description
1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Request a Quote
Description
1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62201 is a high-efficiency synchronous step-down DC-DC converter with a fixed 1.5-V output voltage, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input range and delivers up to 300 mA output current with up to 95% efficiency. The device features a fixed 1-MHz switching frequency, 15 µA typical quiescent current in power save mode, and 100% duty cycle low-dropout operation. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over a junction temperature range of -40°C to 85°C. The output voltage is fixed and not adjustable.

Datasheet Summary
Powered by GS/AI

The TPS62201 is a high-efficiency synchronous step-down DC-DC converter with a fixed 1.5-V output voltage, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input range and delivers up to 300 mA output current with up to 95% efficiency. The device features a fixed 1-MHz switching frequency, 15 µA typical quiescent current in power save mode, and 100% duty cycle low-dropout operation. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over a junction temperature range of -40°C to 85°C. The output voltage is fixed and not adjustable.

Suppliers

Company
Product
Description
Supplier Links
TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 - TPS62201DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23
TPS62201DBVRG4
TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 TPS62201DBVRG4
1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85

1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62201DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62201DBVRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62201DBVRG4-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA SC-74A, SOT-753

Buy Now Datasheet
 - TPS62201DBVRG4 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.67A, 1500kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 0.67A, 1500kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62201DBVRG4 - 081711-TPS62201DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62201DBVRG4
081711-TPS62201DBVRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62201DBVRG4 081711-TPS62201DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 081711-TPS62201DBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081711-TPS62201DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62201DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62201DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62201DBVRG4
IC REG BUCK 1.5V 300MA SOT23-5

IC REG BUCK 1.5V 300MA SOT23-5

Supplier's Site
IC REG BUCK 1.5V 0.3A SYNC SOT23 - 815-TPS62201DBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.5V 0.3A SYNC SOT23
815-TPS62201DBVRG4
IC REG BUCK 1.5V 0.3A SYNC SOT23 815-TPS62201DBVRG4
IC REG BUCK 1.5V 0.3A SYNC SOT23

IC REG BUCK 1.5V 0.3A SYNC SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62201DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62201DBVRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62201DBVRG4
IC REG BUCK 1.5V 300MA SOT23-5

IC REG BUCK 1.5V 300MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62201DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62201DBVRG4
Voltage Regulators - DC DC Switching Regulators TPS62201DBVRG4
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA SC-74A, SOT-753

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62201DBVRG4 TPS62201DBVRG4-ND TPS62201DBVRG4 081711-TPS62201DBVRG4 TPS62201DBVRG4 815-TPS62201DBVRG4 TPS62201DBVRG4 TPS62201DBVRG4
Product Name TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62201DBVRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.5V 0.3A SYNC SOT23 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; TSOP5/6 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts
Unlock Full Specs
to access all available technical data