Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 43 50 57
Product Name Notes
1.6-V to 6.3-V INPUT, 3-A SYNCHRONOUS STEP DOWN SWIFT CONVERTER 20-CFP -55 to 210
1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP -55 to 125
1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP 25 Only
1.6-V to 6.3-V Input, 6-A Synchronous Step Down SWIFT? Converter, TPS50601-DIE 0-
1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125
1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-TSSOP -40 to 85
1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-VQFN -40 to 85
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 32-VQFN -40 to 85
3.0V to 20V PMBus Synchronous Buck Controller 24-VQFN -40 to 125
3V to 20V Wide Input Synchronous Buck Controller for High Power Density, 600kHz, 591mV 1% Reference 10-VSON
3V to 20V Wide Input Synchronous Buck Controller for High Power Density, 600kHz, 600mV 1% Reference 10-VSON -40 to 125
3V to 20V Wide Input Synchronous Buck Controller for High Power Density, High Efficiency, 1.2 MHz 10-VSON -40 to 125
3V to 20V Wide Input Synchronous Buck Controller for High Power Density, High Efficiency, 300kHz 10-VSON -40 to 125
4 Channel Multiphase Buck DC/DC Controller 24-TSSOP -40 to 85
4 Channel Multiphase Buck DC/DC Controller 28-VQFN -40 to 85
4 Channel Multiphase Buck DC/DC Controller 28-VQFN
4 Channel Multiphase Buck DC/DC Controller with Tri-state 24-TSSOP -40 to 85
4 Channel Multiphase Buck DC/DC Controller with Tri-state 28-VQFN -40 to 85
4 Channel Multiphase Buck DC/DC Controller with Tri-state 28-VQFN
4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -40 to 125
4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 300kHz 10-VSON -40 to 85
4.5V To 14V Input Synchronous Buck Controller With 4-Bit Vid Interface And Power Good 16-VQFN -40 to 85
4.5V to 18V Input, Low Pin Count Synchronous Buck Controller with Power Good 10-VSON -40 to 85
4.5V to 18V Input, Low Pin Count, Synchronous Buck Controller with Power Good 10-VSON -40 to 85
4.5V to 20V Buck Controller with Synchronization and Power Good 16-TSSOP -40 to 85
4.5V to 20V Buck Controller with Synchronization and Power Good 16-VQFN -40 to 85
Automotive Catalog 4 Channel Multiphase Buck DC/DC Controller 24-TSSOP -40 to 125
Automotive Catalog 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -40 to 125
Automotive Catalog Low Iq 30uA, High VIN Quad-Output Power Supply 48-HTQFP -40 to 125
Automotive Catalog Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125
Automotive Catalog Wide-Input Synchronous Buck Controller 16-HTSSOP -40 to 125
Automotive Catalog Wide-Input-Range Non-Synchronous Voltage-Mode Controller 8-SOIC -40 to 125
Automotive Low Iq Dual Synchronous Buck Controller 38-HTSSOP -40 to 125
Automotive Low Iq Dual Synchronous Buck Controller with Frequency Spread Spectrum 38-HTSSOP -40 to 125
Dual Output or Multiphase Synchronous Buck Controller with PMBus 40-VQFN -40 to 125
Dual Output or Two-phase Synchronous Buck Controller 32-VQFN -40 to 125
Dual Output Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Dual Output, 2-Phase, Stackable PMBUS Synchronous Buck Driverless Controller 40-VQFN
Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only 16-HTSSOP -40 to 85
Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source/sink 16-HTSSOP -40 to 85
Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125
Enhanced Product Synchronous Buck Controller 16-HTSSOP -55 to 125
Enhanced Product Wide Input Synchronous Buck Controller 16-HTSSOP -55 to 125
Enhanced Product Wide-Input-Range Non-Synchronous Voltage-Mode Controller 8-SOIC -55 to 125
High Efficiency, Mid-Range Input, Synchronous Buck Controller with Voltage Feed Forward 16-HTSSOP -40 to 85
High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 0-XCEPT -55 to 210
High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 8-CFP -55 to 210
High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -55 to 175
High Temperature Wide Input Range Current Mode Boost Controller 0-XCEPT -55 to 210
High Temperature Wide Input Range Current Mode Boost Controller 10-CFP -55 to 210
Integrated LDO with Switchover Circuit for Notebook Computers 10-VSON -40 to 85
Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only 10-MSOP-PowerPAD -40 to 85
Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source/ Sink, Prebias Operati 10-MSOP-PowerPAD -40 to 85
Low Input (2.25V-5.5V) 600 kHz Frequency, Synchronous Buck Controller, Source Only 10-MSOP-PowerPAD -40 to 85
Low Input (2.25V-5.5V) 600 kHz Frequency, Synchronous Buck Controller, Source/ Sink 10-MSOP-PowerPAD -40 to 85
Low Input (2.25V-5.5V) 600 kHz Frequency, Synchronous Buck Controller, Source/ Sink, Prebias Operati 10-MSOP-PowerPAD -40 to 85
Low Input Voltage Mode Synchronous Buck Controller 10-MSOP-PowerPAD -40 to 85
Low Input Voltage Triple-Channel (2 Boost, 1 Buck/Boost) Controller 16-TSSOP -40 to 85
Low Input, High-Efficiency Synchronous Buck Controller, TPS40007-DIE 0- 25 Only
Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs 16-WQFN -40 to 150
Low Iq, Synchronous Boost Controller with Wide Input Voltage and 7.5V Gate Drive for Standard FETs 16-WQFN -40 to 150
Low Pin Count Synchronous Buck DC/DC Controller 10-VSON -40 to 85
Low Pin Count, Low Vin Synchronous Buck DC/DC Controller 8-SON -40 to 85
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Mid Range Input Synchronous Buck Controller with Advanced Sequencing and Output Margining 24-VQFN -40 to 85
Midrange Input Synchronous Buck Controller With Voltage Feed-Forward 20-VQFN -40 to 85
Multi-Topology (buck, boost, sepic) High Frequency DC/DC Controller 16-TSSOP -40 to 85
Programmable Feedback Divider 14-TSSOP -40 to 85
Single Phase Stackable Controller 24-VQFN -40 to 85
Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller 36-VQFN -40 to 85
Synchronous Buck Controller with Wide Input Voltage Range 20-SSOP -40 to 85
Synchronous Buck PWM Controller with NMOS LDO Controller 24-TSSOP -40 to 85
Two Channel Multiphase Controller with 600mV, .8% Reference 32-VQFN -40 to 85
Two-Phase Synchronous Buck Controller w/Integrated Mosfet Drivers 32-VQFN -40 to 85
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias 16-HTSSOP -40 to 85
Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85
Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -40 to 85
Wide Input Non-Synchronous Buck DC/DC Controller 8-SON -40 to 85
Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125
Wide Input Range Current Mode Boost Controller 10-VSON -40 to 125
Wide Input Range Synchronous Buck Controller for Sequencing 24-VQFN -40 to 85
Wide Input Synchronous Buck Controller with Voltage Feed Forward 20-VQFN -40 to 85
Wide Input Voltage Synchronous Buck Controller 16-HTSSOP -40 to 85

<< Prev Next >>