Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Win Source Part Number: 1249763-TPS62136RGXT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 11-VFQFN
Supplier Device Package: 11-VQFN-HR (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS62136RGXT,29
Base Product Number: TPS62136
IC REG BUCK ADJUSTABLE 4A 11VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Switching Voltage Regulators 3-17V 4.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125
IC REG BUCK ADJUSTABLE 4A 11VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-46611-6-ND | 1249763-TPS62136RGXT | TPS62136RGXT | TPS62136RGXT | TPS62136RGXT | TPS62136RGXT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 11-VFQFN | Other; Tape & Reel | Other; 11-VFQFN | Other; 11-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 12 volts | 0.8000 to 12 volts | 0.8000 volts |