Buck Switching Regulator IC Positive Fixed 1.125V, 1.2V 2 Output 400mA, 1A 10-VFDFN Exposed Pad
IC REG BCK 1.125V/1.2V DL 10VSON
Buck Switching Regulator IC Positive Fixed 1.125V, 1.2V 2 Output 400mA, 1A 10-VFDFN Exposed Pad
Switching Regulator IC Output
Switching Voltage Regulators Automotive 2.25-MHz Fixed VOUT Dual 1000mA/400mA Step-Down Converter for ADAS Camera applications 10-VSON -40 to 125
IC REG BCK 1.125V/1.2V DL 10VSON
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-52023-2-ND | TPS62406QDRCRQ1 | TPS62406QDRCRQ1 | TPS62406QDRCRQ1 | TPS62406QDRCRQ1 | TPS62406QDRCRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.12 to 1.2 volts | 1.12 to ? volts | 1.12 volts |