Texas Instruments TPS62054 1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 TPS62054DGSR

Description
1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62054 1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 - TPS62054DGSR - Texas Instruments
Dallas, TX, United States
TPS62054 1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10
TPS62054DGSR
TPS62054 1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 TPS62054DGSR
1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62054DGSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62054DGSRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62054DGSRDKR-ND
IC REG BUCK 1.8V 800MA 10VSSOP

IC REG BUCK 1.8V 800MA 10VSSOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62054DGSRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62054DGSRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62054DGSRCT-ND
IC REG BUCK 1.8V 800MA 10VSSOP

IC REG BUCK 1.8V 800MA 10VSSOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62054DGSRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62054DGSRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62054DGSRTR-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62054DGSR - 099907-TPS62054DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62054DGSR
099907-TPS62054DGSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62054DGSR 099907-TPS62054DGSR
Manufacturer: Texas Instruments Win Source Part Number: 099907-TPS62054DGSR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 850kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 800mA Family Name: TPS62054 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): TPS62054DGSG4; PSA60TR; STPRDC01TR; TPS62054DGS; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 099907-TPS62054DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 850kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: TPS62054
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): TPS62054DGSG4; PSA60TR; STPRDC01TR; TPS62054DGS;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC REG BCK 1.8V 0.8A SYNC 10MSOP - 815-TPS62054DGSR - Utmel Electronic Limited
Hong Kong, China
IC REG BCK 1.8V 0.8A SYNC 10MSOP
815-TPS62054DGSR
IC REG BCK 1.8V 0.8A SYNC 10MSOP 815-TPS62054DGSR
IC REG BCK 1.8V 0.8A SYNC 10MSOP

IC REG BCK 1.8V 0.8A SYNC 10MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62054DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62054DGSR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62054DGSR
IC REG BUCK 1.8V 800MA 10VSSOP

IC REG BUCK 1.8V 800MA 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62054DGSR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62054DGSR
Voltage Regulators - DC DC Switching Regulators TPS62054DGSR
IC REG BUCK 1.8V 800MA 10VSSOP

IC REG BUCK 1.8V 800MA 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62054DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62054DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62054DGSR
IC REG BUCK 1.8V 800MA 10VSSOP

IC REG BUCK 1.8V 800MA 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62054DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62054DGSR
Voltage Regulators - DC DC Switching Regulators TPS62054DGSR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62054DGSR 296-TPS62054DGSRDKR-ND 099907-TPS62054DGSR 815-TPS62054DGSR TPS62054DGSR TPS62054DGSR TPS62054DGSR TPS62054DGSR
Product Name TPS62054 1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62054DGSR IC REG BCK 1.8V 0.8A SYNC 10MSOP PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data