1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 12-DSBGA -40 to 85
Switching Regulator, Voltage-mode, 0.8A, 3350kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.05V, 1.3V) 1 Output 800mA 12-UFBGA, DSBGA
IC REG BUCK ADJ 800MA 12DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.05V, 1.3V) 1 Output 800mA 12-UFBGA, DSBGA
IC REG BUCK ADJ/PROG 12DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62354YZGR | TPS62354YZGR | 296-21645-2-ND | TPS62354YZGR | TPS62354YZGR | TPS62354YZGR |
| Product Name | TPS62354 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; DSBGA | Other; DSBGA12 | Other; 12-UFBGA, DSBGA | Other; 12-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7500 to 1.54 volts | 0.7500 to 1.54 volts | 0.7500 volts | 0.7500 to 1.54 volts |