Texas Instruments TPS62293-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62293TDRVRQ1

Description
Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 105
Request a Quote
Description
Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62293TDRVRQ1 is an automotive-qualified, 1-A step-down buck converter in a 2-mm × 2-mm × 0.8-mm 6-pin WSON package, operating with a fixed switching frequency of 2.25 MHz and supporting an input voltage range of 2.3 V to 6 V. It delivers up to 1000 mA output current with a voltage accuracy of ±1.5% in PWM mode, features a typical quiescent current of 15 µA in Power Save Mode, and supports 100% duty cycle for low dropout. The device is rated for an operating temperature range of -40 °C to 105 °C.

Datasheet Summary
Powered by GS/AI

The TPS62293TDRVRQ1 is an automotive-qualified, 1-A step-down buck converter in a 2-mm × 2-mm × 0.8-mm 6-pin WSON package, operating with a fixed switching frequency of 2.25 MHz and supporting an input voltage range of 2.3 V to 6 V. It delivers up to 1000 mA output current with a voltage accuracy of ±1.5% in PWM mode, features a typical quiescent current of 15 µA in Power Save Mode, and supports 100% duty cycle for low dropout. The device is rated for an operating temperature range of -40 °C to 105 °C.

Suppliers

Company
Product
Description
Supplier Links
TPS62293-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package - TPS62293TDRVRQ1 - Texas Instruments
Dallas, TX, United States
TPS62293-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package
TPS62293TDRVRQ1
TPS62293-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62293TDRVRQ1
Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 105

Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 105

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27886-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27886-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27886-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27886-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27886-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27886-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62293TDRVRQ1 - 034392-TPS62293TDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62293TDRVRQ1
034392-TPS62293TDRVRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62293TDRVRQ1 034392-TPS62293TDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 034392-TPS62293TDRVR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034392-TPS62293TDRVRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62293TDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62293TDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62293TDRVRQ1
IC REG BUCK 1.8V 1A 6WSON

IC REG BUCK 1.8V 1A 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62293TDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62293TDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS62293TDRVRQ1
IC REG BUCK 1.8V 1A 6SON

IC REG BUCK 1.8V 1A 6SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62293TDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62293TDRVRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62293TDRVRQ1
IC REG BUCK 1.8V 1A 6SON

IC REG BUCK 1.8V 1A 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62293TDRVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62293TDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS62293TDRVRQ1
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62293TDRVRQ1 296-27886-2-ND 034392-TPS62293TDRVRQ1 TPS62293TDRVRQ1 TPS62293TDRVRQ1 TPS62293TDRVRQ1 TPS62293TDRVRQ1
Product Name TPS62293-Q1 Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62293TDRVRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data