Texas Instruments TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260DRVT

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62260DRVT is a 2.25-MHz synchronous step-down DC/DC converter capable of delivering up to 600 mA output current with an input voltage range of 2 V to 6 V. It operates over a free air temperature range of -40°C to 85°C and is housed in a 6-pin WSON package measuring 2.00 mm × 2.00 mm × 0.8 mm. The device features power save mode for high efficiency at light loads, 100% duty cycle for minimal dropout, and a typical quiescent current of 15 μA. Output voltage accuracy in PWM mode is ±1.5%.

Datasheet Summary
Powered by GS/AI

The TPS62260DRVT is a 2.25-MHz synchronous step-down DC/DC converter capable of delivering up to 600 mA output current with an input voltage range of 2 V to 6 V. It operates over a free air temperature range of -40°C to 85°C and is housed in a 6-pin WSON package measuring 2.00 mm × 2.00 mm × 0.8 mm. The device features power save mode for high efficiency at light loads, 100% duty cycle for minimal dropout, and a typical quiescent current of 15 μA. Output voltage accuracy in PWM mode is ±1.5%.

Suppliers

Company
Product
Description
Supplier Links
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62260DRVT - Texas Instruments
Dallas, TX, United States
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62260DRVT
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260DRVT
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22470-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22470-6-ND
Voltage Regulators - DC DC Switching Regulators 296-22470-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22470-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22470-1-ND
Voltage Regulators - DC DC Switching Regulators 296-22470-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22470-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22470-2-ND
Voltage Regulators - DC DC Switching Regulators 296-22470-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVT - 034386-TPS62260DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVT
034386-TPS62260DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVT 034386-TPS62260DRVT
Manufacturer: Texas Instruments Win Source Part Number: 034386-TPS62260DRVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034386-TPS62260DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62260DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62260DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62260DRVT
IC REG BUCK ADJ 600MA 6WSON

IC REG BUCK ADJ 600MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62260DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62260DRVT
Voltage Regulators - DC DC Switching Regulators TPS62260DRVT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62260DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62260DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62260DRVT
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62260DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62260DRVT
Voltage Regulators - DC DC Switching Regulators TPS62260DRVT
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62260DRVT 296-22470-6-ND 034386-TPS62260DRVT TPS62260DRVT TPS62260DRVT TPS62260DRVT TPS62260DRVT
Product Name TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT,SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 to 6 volts 0.6000 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts
Unlock Full Specs
to access all available technical data