Texas Instruments TPS62130A 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package TPS62130ARGTR

Description
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN
Request a Quote
Description
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62130ARGTR is a synchronous step-down DC-DC converter designed for high power density applications. It operates within an input voltage range of 3 V to 17 V and can deliver up to 3 A of output current. The output voltage is adjustable from 0.9 V to 6 V, with options for pin-selectable nominal output voltage. The device features a high switching frequency of 2.5 MHz, allowing for the use of smaller inductors and providing fast transient response. This regulator includes programmable soft start and tracking capabilities, as well as a seamless transition into power save mode, which helps maintain high efficiency at low loads. It has a quiescent current of approximately 17 µA and a shutdown current of less than 2 µA. Protection features include short circuit protection and overtemperature protection, making it suitable for a variety of applications such as solid-state drives, mobile devices, and embedded systems. The TPS62130ARGTR is housed in a compact 16-pin QFN package measuring 3 mm x 3 mm, facilitating space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TPS62130ARGTR is a synchronous step-down DC-DC converter designed for high power density applications. It operates within an input voltage range of 3 V to 17 V and can deliver up to 3 A of output current. The output voltage is adjustable from 0.9 V to 6 V, with options for pin-selectable nominal output voltage. The device features a high switching frequency of 2.5 MHz, allowing for the use of smaller inductors and providing fast transient response. This regulator includes programmable soft start and tracking capabilities, as well as a seamless transition into power save mode, which helps maintain high efficiency at low loads. It has a quiescent current of approximately 17 µA and a shutdown current of less than 2 µA. Protection features include short circuit protection and overtemperature protection, making it suitable for a variety of applications such as solid-state drives, mobile devices, and embedded systems. The TPS62130ARGTR is housed in a compact 16-pin QFN package measuring 3 mm x 3 mm, facilitating space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
TPS62130A 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package - TPS62130ARGTR - Texas Instruments
Dallas, TX, United States
TPS62130A 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package
TPS62130ARGTR
TPS62130A 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package TPS62130ARGTR
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN

3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130ARGTR - 089199-TPS62130ARGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130ARGTR
089199-TPS62130ARGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130ARGTR 089199-TPS62130ARGTR
Manufacturer: Texas Instruments Win Source Part Number: 089199-TPS62130ARGTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS62130A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 6V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): TPS62130AQRGTRQ1; TPS62130AQRGTTQ1; BD9139MUV; LTC3624EDD-2#TRPBF; Introduction Date: June 24, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 089199-TPS62130ARGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS62130A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 6V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): TPS62130AQRGTRQ1; TPS62130AQRGTTQ1; BD9139MUV; LTC3624EDD-2#TRPBF;
Introduction Date: June 24, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39446-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39446-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39446-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39446-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39446-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39446-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39446-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39446-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39446-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62130ARGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62130ARGTR
Voltage Regulators - DC DC Switching Regulators TPS62130ARGTR
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62130ARGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62130ARGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62130ARGTR
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62130ARGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62130ARGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62130ARGTR
IC REG BUCK ADJ 3A 16VQFN

IC REG BUCK ADJ 3A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62130ARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62130ARGTR
Voltage Regulators - DC DC Switching Regulators TPS62130ARGTR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62130ARGTR 089199-TPS62130ARGTR 296-39446-2-ND TPS62130ARGTR TPS62130ARGTR TPS62130ARGTR TPS62130ARGTR
Product Name TPS62130A 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130ARGTR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; QFN Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 6.3 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts 0.9000 to 6 volts
Unlock Full Specs
to access all available technical data