Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 57
Product Name Notes
1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
1000mA, 6MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
1600-mA, High-Efficiency Step-Down Converter optimized for small solution size 6-DSBGA -40 to 85
2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package 8-DSBGA -40 to 85
2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
2.25MHz 600mA Step-Down Converter in TSOT23 Package 5-SOT -40 to 85
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85
2.25MHz, Step-Down Converter w/ Programmable Input Current Limits for USB powered Applications 10-SON -40 to 85
2.25MHz, Step-Down Converter w/ Programmble Input Current Limits for USB powered Applications 10-SON -40 to 85
2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter 10-WSON -40 to 85
2MHz 650mA Step-Down Converter for RF Power Amplifiers with Built in Clock Dittering Circuit and Tin 8-DSBGA -40 to 85
350-mA, 6-MHz, 1.2Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
350-mA, 6-MHz, 1.8Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
350-mA, 6-MHz, 2.15Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select 12-WSON -40 to 85
360nA Iq Step-Down Converter w/Integrated load Switch & 4-pin Voltage Select 12-WSON -40 to 85
4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85
500-mA, 4-MHz, 2.85-Vout High-Efficiency Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
500-mA, 6-MHz High-Efficiency Step-Down Converter in Low Profile Chip Scale Packaging, Vout=1.26V 6-DSBGA -40 to 85
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.26V, with output capacitor discharge 6-DSLGA -40 to 85
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V 6-DSBGA -40 to 85
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V 6-DSBGA -40 to 85
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85
500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
500mA, 6MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
600-mA, 4-MHz, 2.2-Vout High-Efficiency Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
600-mA, 6-MHz, Vout 1.2V with Active Output Cap Discharge Capability 6-DSBGA -40 to 85
600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
600-mA, 6-MHz, Vout 1.5V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
650mA, 6-MHz High-Efficiency, 0.4mm Profile Chip Scale Package, Step-Down Converter, Vout=1.05V 6-DSBGA -40 to 85
800-mA, 3-MHz High-Efficiency Step-Down Converter, TPS6269x 6-DSBGA -40 to 85
800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. 6-DSBGA -40 to 85
800-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 9-DSBGA -40 to 85
800mA, 6MHz High Efficiency Step-Down Converter with I2C Compatible Interface 9-DSBGA -40 to 85
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
96% Buck-Boost Converter with 1.7A Current Switches, 5V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
96% Buck-Boost Converter with 1.8A Current Switches in 3x3 QFN 10-VSON -40 to 85
Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN 10-VSON -40 to 85
Adjustable, 96% Efficiency, 1.5A Buck Converter for low input voltages 10-VSON -40 to 85
Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 6-SOT-23 -40 to 85
Automotive Catalog 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 125
Automotive Catalog 800-mA, 6-MHz Synchronous Step-Down Converter 9-DSBGA -40 to 105
Automotive Catalog 96% Buck-Boost Converter with 1.8A Current Switches in 3x3 QFN 10-VSON -40 to 85
High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
High Efficiency Nanopower Buck Converter with 50mA Load Capability | Step-Down 14-VQFN -40 to 85
High Efficiency Single Inductor Buck-Boost Converter with 4A Switch 14-VSON -40 to 85
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 10-SON -40 to 85
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 8-DSBGA -40 to 85
High Efficient Single Inductor Buck-Boost Converter with 2-A Switches 20-DSBGA -40 to 85
HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125
Programmable Output Voltage Ultra-Low Power Buck Converter with up to 200 mA Output Current 14-VQFN -20 to 85
Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85
Tiny Single Inductor Buck Boost Converter 12-DSBGA -40 to 85

<< Prev Next >>