Texas Instruments 0.89A 3350kHz Voltage Regulator IC TPS62303DRC

Description
0.89A SWITCHING REGULATOR, 3350kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, PLASTIC, SON-10 Product overview: TPS62303DRC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.89A, 3350kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.89A, 3350kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62303DRC can be used for catalog matching and distributor lookup.
Request a Quote
Description
0.89A SWITCHING REGULATOR, 3350kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, PLASTIC, SON-10 Product overview: TPS62303DRC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.89A, 3350kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.89A, 3350kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62303DRC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.89A 3350kHz Voltage Regulator IC
739-TPS62303DRC
0.89A 3350kHz Voltage Regulator IC 739-TPS62303DRC
0.89A SWITCHING REGULATOR, 3350kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, PLASTIC, SON-10 Product overview: TPS62303DRC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.89A, 3350kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.89A, 3350kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62303DRC can be used for catalog matching and distributor lookup.

0.89A SWITCHING REGULATOR, 3350kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, PLASTIC, SON-10 Product overview: TPS62303DRC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.89A, 3350kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.89A, 3350kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62303DRC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRC - 1272909-TPS62303DRC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRC
1272909-TPS62303DRC
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRC 1272909-TPS62303DRC
Manufacturer: Texas Instruments Win Source Part Number: 1272909-TPS62303DRC Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272909-TPS62303DRC
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-TPS62303DRC 1272909-TPS62303DRC
Product Name 0.89A 3350kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRC
VIN 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - 1347326-A4410KLVTR-T - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1) Synchronous or Step-Down/Step-Up (Buck/Boost) (1) , Linear (LDO) (3)
Package Type SSOP; Other; Tape & Reel
Special Features Multiple Outputs
View Details
6 suppliers
Switching Regulators - 1907989 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
fsw 100 to 600 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details