The TPS62110HPWP is a high-temperature synchronous step-down DC-DC converter designed for applications requiring a 3.1-V to 17-V input voltage range and up to 1.5-A output current. It features an adjustable output voltage from 1.2 V to 16 V, operates at a typical switching frequency of 1 MHz, and supports synchronization to an external clock up to 1.4 MHz. The device offers PFM/PWM modes for high efficiency across light to heavy loads and provides 100% duty cycle for low dropout. It is housed in a 16-pin HTSSOP (PWP) package with dimensions of 530 mm length, 10.2 mm width, and 3.6 mm height, and operates over a junction temperature range of -55°C to 175°C. The part includes overcurrent and overtemperature protection and achieves up to 95% efficiency. Quiescent current is 32 µA typical. The junction-to-ambient thermal resistance is 32.63 °C/W under natural convection on a JEDEC-standard board.
High Temperature 17-V, 1.5-A, Synchronous Step-Down Converter 16-HTSSOP -55 to 175
Manufacturer: Texas Instruments
Win Source Part Number: 812243-TPS62110HPWP
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.1V
Voltage - Output (Min/Fixed): 1.153V
Synchronous Rectifier: Yes
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -55°C ~ 175°C
Maximum Input Voltage: 17V
Maximum Output Voltage: 16V
Manufacturer Package: 16-PowerTSSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Part Number Series: TPS62110
"Buck Switching Regulator IC Positive Adjustable 1.153V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 1.5A 16HTSSOP
IC REG BUCK ADJ 1.5A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.153V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62110HPWP | 812243-TPS62110HPWP | 296-28274-5-ND | TPS62110HPWP | TPS62110HPWP | TPS62110HPWP | TPS62110HPWP |
| Product Name | TPS62110-HT High Temperature 17-V, 1.5-A, Synchronous Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62110HPWP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; HTSSOP | SSOP; Other; 16-PowerTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.15 to 16 volts | 16 volts | 1.15 to 16 volts | 1.15 volts | 1.15 to 16 volts | 1.15 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |