The TPS62112 is a synchronous step-down DC-DC converter designed for point-of-load regulation from 12-V or 15-V rails, with a fixed 5-V output and up to 1.5-A output current. It operates from a 3.1-V to 17-V input voltage range and features a 1-MHz switching frequency, PFM/PWM mode for high efficiency across load ranges, and a 20-µA quiescent current. The device is packaged in a 16-pin VQFN with a 4.00-mm × 4.00-mm body size and operates over a free-air temperature range of -40°C to 85°C.
5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034346-TPS62112RSAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Family Name: TPS62112
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 3.1V
Alternative Parts (Cross-Reference): LTC3624IDD-5#TRPBF ; LTC3624EDD-3.3#PBF; LTC3624HMSE-5#TRPBF ; LTC3624EDD-5#PBF;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad
IC REG BUCK 5V 1.5A 16QFN
IC REG BUCK 5V 1.5A 16QFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad
IC REG BUCK 5V 1.5A 16QFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62112RSAR | 034346-TPS62112RSAR | 296-39444-2-ND | TPS62112RSAR | TPS62112RSAR | TPS62112RSAR | TPS62112RSAR |
| Product Name | TPS62112 5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62112RSAR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; QFN | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |