Texas Instruments TPS62100 Multimode 300kHz Synchronous Buck Converter with Adjustable Output TPS62100D

Description
Multimode 300kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Multimode 300kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62100 Multimode 300kHz Synchronous Buck Converter with Adjustable Output - TPS62100D - Texas Instruments
Dallas, TX, United States
TPS62100 Multimode 300kHz Synchronous Buck Converter with Adjustable Output
TPS62100D
TPS62100 Multimode 300kHz Synchronous Buck Converter with Adjustable Output TPS62100D
Multimode 300kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85

Multimode 300kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-10976-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-10976-5-ND
Voltage Regulators - DC DC Switching Regulators 296-10976-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62100D - 143674-TPS62100D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62100D
143674-TPS62100D
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62100D 143674-TPS62100D
Manufacturer: Texas Instruments Win Source Part Number: 143674-TPS62100D Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143674-TPS62100D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62100D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62100D
Voltage Regulators - DC DC Switching Regulators TPS62100D
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62100D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62100D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62100D
IC REG BUCK ADJ 500MA 8SOIC

IC REG BUCK ADJ 500MA 8SOIC

Supplier's Site
IC REG BUCK ADJ 0.5A SYNC 8SOIC - 815-TPS62100D - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 0.5A SYNC 8SOIC
815-TPS62100D
IC REG BUCK ADJ 0.5A SYNC 8SOIC 815-TPS62100D
IC REG BUCK ADJ 0.5A SYNC 8SOIC

IC REG BUCK ADJ 0.5A SYNC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS62100D 296-10976-5-ND 143674-TPS62100D TPS62100D TPS62100D 815-TPS62100D
Product Name TPS62100 Multimode 300kHz Synchronous Buck Converter with Adjustable Output Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62100D Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 0.5A SYNC 8SOIC
Configuration / Function Buck Buck Buck
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 8 volts 0.8000 to 8 volts 0.8000 volts 0.8000 to 8 volts 0.8000 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data