Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA
Win Source Part Number: 1356443-TPS62184YZFT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-UFBGA, DSBGA
Supplier Device Package: 24-DSBGA
Base Product Number: TPS62184
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.9V
Voltage - Output (Max): 3.5V
Current - Output: 6A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4V
Frequency - Switching: 1.5MHz
Synchronous Rectifier: Yes
IC REG BUCK ADJ 6A 24DSBGA
IC REG BUCK ADJ 6A 24DSBGA
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA
Switching Voltage Regulators 17-V 6A 2-Phase
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62184YZFTCT-ND | 1356443-TPS62184YZFT | TPS62184YZFT | TPS62184YZFT | TPS62184YZFT | TPS62184YZFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 24-UFBGA, DSBGA | Other; Tape & Reel | Other; 24-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 3.5 volts | 0.9000 volts | 0.9000 to 3.5 volts |