The TPS62354YZGT is a synchronous step-down DC-DC converter designed for battery-powered portable applications, providing up to 1A output current with a fixed switching frequency of 3MHz. It operates efficiently within an input voltage range of 2.7V to 5.5V and features a pin-selectable output voltage range from 0.75V to 1.5375V. The device includes an I2C-compatible interface for dynamic voltage scaling, allowing for precise control of output voltage adjustments. With a typical efficiency of 88% at 3MHz operation, the TPS62354 is optimized for low-power applications, making it suitable for mobile phones, PDAs, and handheld devices. It supports a quiescent current of 28mA and features a power-save mode to enhance efficiency at light loads. The device is available in a compact 12-pin NanoFree package, facilitating space-constrained designs. Engineers considering this product should note its compliance with SmartReflex technology for improved power management and its capability to synchronize with external clock signals. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in various environmental conditions.
1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 12-DSBGA -40 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.05V, 1.3V) 1 Output 800mA 12-UFBGA, DSBGA
Switching Regulator, Voltage-mode, 1.6A, 3350kHz Switching Freq-Max
IC REG BUCK ADJ/PROG 12DSBGA
IC REG BUCK ADJ 800MA 12DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.05V, 1.3V) 1 Output 800mA 12-UFBGA, DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62354YZGT | TPS62354YZGT-ND | TPS62354YZGT | TPS62354YZGT | TPS62354YZGT | TPS62354YZGT |
| Product Name | TPS62354 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; DSBGA | Other; 12-UFBGA, DSBGA | Other; BGA12 | Other; 12-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7500 to 1.54 volts | 0.7500 to 1.54 volts | 0.7500 volts | 0.7500 to 1.54 volts |