Texas Instruments TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package TPS62132RGTR

Description
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package - TPS62132RGTR - Texas Instruments
Dallas, TX, United States
TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package
TPS62132RGTR
TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package TPS62132RGTR
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62132RGTR - 081249-TPS62132RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62132RGTR
081249-TPS62132RGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62132RGTR 081249-TPS62132RGTR
Manufacturer: Texas Instruments Win Source Part Number: 081249-TPS62132RGTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS62132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LTC3624EDD-23.3#PBF; LTC3624IDD-25#TRPBF; LTC3624IMSE-23.3#TRP BF; LTC3624HMSE-23.3#PBF ; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081249-TPS62132RGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS62132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LTC3624EDD-23.3#PBF; LTC3624IDD-25#TRPBF; LTC3624IMSE-23.3#TRPBF; LTC3624HMSE-23.3#PBF;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29936-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29936-6-ND
Voltage Regulators - DC DC Switching Regulators 296-29936-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29936-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29936-2-ND
Voltage Regulators - DC DC Switching Regulators 296-29936-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29936-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29936-1-ND
Voltage Regulators - DC DC Switching Regulators 296-29936-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62132RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62132RGTR
Voltage Regulators - DC DC Switching Regulators TPS62132RGTR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62132RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62132RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62132RGTR
IC REG BUCK 3.3V 3A 16VQFN

IC REG BUCK 3.3V 3A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62132RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62132RGTR
Voltage Regulators - DC DC Switching Regulators TPS62132RGTR
IC REG BUCK 3.3V 3A 16QFN

IC REG BUCK 3.3V 3A 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62132RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62132RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62132RGTR
IC REG BUCK 3.3V 3A 16QFN

IC REG BUCK 3.3V 3A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62132RGTR 081249-TPS62132RGTR 296-29936-6-ND TPS62132RGTR TPS62132RGTR TPS62132RGTR TPS62132RGTR
Product Name TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62132RGTR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; QFN Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data