Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 1272893-TPS622310DRY
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UFDFN
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS622310
Output Voltage: 2.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (1.45x1)
Input Voltage MIN: 2.05V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): R5220D242B-TR-FE; R5220D242A-TR-FE; R5220D241A-TR-FE;
Introduction Date: October 01, 2009
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG BUCK 2.3V 500MA 6SON
IC REG BUCK 2.3V 500MA 6SON
IC REG BUCK 2.3V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 500mA 6-UFDFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS622310DRYR-ND | 1272893-TPS622310DRYR | TPS622310DRYR | TPS622310DRYR | TPS622310DRYR | TPS622310DRYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622310DRYR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.3 volts | 2.3 volts | 2.3 volts | 2.3 volts | 2.3 to ? volts |