Texas Instruments TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62262DRVT

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62262DRVT - Texas Instruments
Dallas, TX, United States
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62262DRVT
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62262DRVT
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22472-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22472-6-ND
Voltage Regulators - DC DC Switching Regulators 296-22472-6-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22472-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22472-2-ND
Voltage Regulators - DC DC Switching Regulators 296-22472-2-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22472-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22472-1-ND
Voltage Regulators - DC DC Switching Regulators 296-22472-1-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DRVT - 1112387-TPS62262DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DRVT
1112387-TPS62262DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DRVT 1112387-TPS62262DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1112387-TPS62262DRVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112387-TPS62262DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG BUCK 1.2V 0.6A SYNC 6SON - 815-TPS62262DRVT - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.2V 0.6A SYNC 6SON
815-TPS62262DRVT
IC REG BUCK 1.2V 0.6A SYNC 6SON 815-TPS62262DRVT
IC REG BUCK 1.2V 0.6A SYNC 6SON

IC REG BUCK 1.2V 0.6A SYNC 6SON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62262DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62262DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62262DRVT
IC REG BUCK 1.2V 600MA 6SON

IC REG BUCK 1.2V 600MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62262DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62262DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62262DRVT
IC REG BUCK 1.2V 600MA 6WSON

IC REG BUCK 1.2V 600MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62262DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62262DRVT
Voltage Regulators - DC DC Switching Regulators TPS62262DRVT
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62262DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62262DRVT
Voltage Regulators - DC DC Switching Regulators TPS62262DRVT
IC REG BUCK 1.2V 600MA 6SON

IC REG BUCK 1.2V 600MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62262DRVT 296-22472-6-ND 1112387-TPS62262DRVT 815-TPS62262DRVT TPS62262DRVT TPS62262DRVT TPS62262DRVT TPS62262DRVT
Product Name TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DRVT IC REG BUCK 1.2V 0.6A SYNC 6SON PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SON,SOT Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products