Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 150-mA Low-Noise, Low-Dropout Regulator With Shutdown 5-SOT-23 -40 to 125 | |
| Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125 | |
| Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP | |
| Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125 | |
| Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 5-SOT-23 -40 to 125 | |
| Micropower 50 mA Ultra Low-Dropout Adjustable Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(1.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.5V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.9V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.9V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(3.0V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(3.0V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(3.3V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(3.3V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(5.0V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(5.0V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 |
| << Prev | Next >> |