Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 57
Product Name Notes
1-A Simple Step-Down Switching Voltage Regulators 16-PDIP -40 to 125
1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
1-A Simple Step-Down Switching Voltage Regulators 5-TO-220 -40 to 125
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 5-DDPAK/TO-263 -40 to 125
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 6-SOT-223 -40 to 125
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 6-SOT-223
3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-TSSOP 0 to 125
Auto Catalog Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125
Automotive Catalog 1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Automotive Catalog Dual Pulse-Width-Modulati on Control Circuits 16-TSSOP -40 to 125
Dual Channel Controller with Wide Input Voltage Range 16-PDIP -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-PDIP
Dual Channel Controller with Wide Input Voltage Range 16-SO -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-SO
Dual Channel Controller with Wide Input Voltage Range 16-SOIC -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-SOIC -40 to 125
Dual Channel Controller with Wide Input Voltage Range 16-SOIC
Dual Channel Controller with Wide Input Voltage Range 16-SSOP -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-TSSOP -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-TSSOP
Dual Pulse-Width-Modulati on Control Circuit 16-PDIP
Dual Pulse-Width-Modulati on Control Circuit 16-SO
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-PDIP -20 to 85
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-SO -20 to 85
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-SOIC -20 to 85
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-SSOP -20 to 85
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-TSSOP -20 to 85
Enhanced Product Dual Pulse-Width-Modulati on Control Circuits 16-SOIC -55 to 125
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 6-SOT-223

<< Prev Next >>