Texas Instruments TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62173DSGR

Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package - TPS62173DSGR - Texas Instruments
Dallas, TX, United States
TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package
TPS62173DSGR
TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62173DSGR
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39450-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39450-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39450-6-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39450-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39450-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39450-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39450-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39450-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39450-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62173DSGR - 083895-TPS62173DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62173DSGR
083895-TPS62173DSGR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62173DSGR 083895-TPS62173DSGR
Manufacturer: Texas Instruments Win Source Part Number: 083895-TPS62173DSGR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Family Name: TPS62173 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): MAX77596ETBA+; MAX77596ETBA+T; PSA60TR; TPS62173DSGT; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083895-TPS62173DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62173
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MAX77596ETBA+; MAX77596ETBA+T; PSA60TR; TPS62173DSGT;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62173DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62173DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62173DSGR
IC REG BUCK 5V 500MA 8WSON

IC REG BUCK 5V 500MA 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62173DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62173DSGR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62173DSGR
IC REG BUCK 5V 500MA 8WSON

IC REG BUCK 5V 500MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62173DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62173DSGR
Voltage Regulators - DC DC Switching Regulators TPS62173DSGR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62173DSGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62173DSGR
Voltage Regulators - DC DC Switching Regulators TPS62173DSGR
IC REG BUCK 5V 500MA 8WSON

IC REG BUCK 5V 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62173DSGR 296-39450-6-ND 083895-TPS62173DSGR TPS62173DSGR TPS62173DSGR TPS62173DSGR TPS62173DSGR
Product Name TPS62173 3?17V 0.5A Step-Down Converter in 2x2 QFN package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62173DSGR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data