Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (2.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
0.6A DUAL SWITCHING CONTROLLER, 2500kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, GREEN, PLASTIC, SON-10 Product overview: TPS62403DRCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.6A, 2500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.6A, 2500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62403DRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043313-TPS62403DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable (Fixed)
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA, 600mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.1V, 1.575V (2.8V)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG BCK PROG 400MA DL 10VSON
IC REG BUCK PROG/2.8V DL 10SON
Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (2.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62403DRCR-ND | 739-TPS62403DRCR | 043313-TPS62403DRCR | TPS62403DRCR | TPS62403DRCR | TPS62403DRCR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Dual 0.6A 2500kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62403DRCR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Programmable (Fixed) | Fixed; Programmable (Fixed) | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.1 to 1.57 volts | 2.8 volts | 1.1 to 2.8 volts | 1.1 volts | 1.1 to ? volts |