The TPS62205DBVRG4 is a high-efficiency synchronous step-down converter from Texas Instruments, designed for portable applications. It operates with an input voltage range of 2.5 V to 6 V and provides a fixed output voltage of 2.5 V with a maximum output current of 300 mA. The device achieves up to 95% efficiency, making it suitable for battery-powered devices such as PDAs, smartphones, and digital cameras. This converter features a fixed-frequency PWM operation at 1 MHz, which helps maintain high efficiency across a wide load current range. It also includes a power save mode that reduces quiescent current to approximately 15 µA during light load conditions, enhancing battery life. The TPS62205DBVRG4 is packaged in a compact 5-pin SOT-23, requiring only three external components for operation, which simplifies design and minimizes board space. The operating temperature range is specified from -40°C to 85°C, making it suitable for various environmental conditions.
2.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 300mA SC-74A, SOT-753
IC REG BUCK 2.5V 300MA SOT23-5
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 300mA SC-74A, SOT-753
IC REG BUCK 2.5V 300MA SOT23-5
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62205DBVRG4 | TPS62205DBVRG4-ND | TPS62205DBVRG4 | TPS62205DBVRG4 | TPS62205DBVRG4 |
| Product Name | TPS62205 2.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts |