Texas Instruments TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter TPS62180YZFR

Description
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85
Request a Quote Datasheet
Description
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter - TPS62180YZFR - Texas Instruments
Dallas, TX, United States
TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter
TPS62180YZFR
TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter TPS62180YZFR
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85

4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46247-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46247-6-ND
Voltage Regulators - DC DC Switching Regulators 296-46247-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46247-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46247-2-ND
Voltage Regulators - DC DC Switching Regulators 296-46247-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46247-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46247-1-ND
Voltage Regulators - DC DC Switching Regulators 296-46247-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62180YZFR - 803841-TPS62180YZFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62180YZFR
803841-TPS62180YZFR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62180YZFR 803841-TPS62180YZFR
Manufacturer: Texas Instruments Win Source Part Number: 803841-TPS62180YZFR Packaging: Reel Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Output (Min/Fixed): 0.9V Synchronous Rectifier: Yes Supplier Device Package: 24-DSBGA Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 15V Maximum Output Voltage: 6V Manufacturer Package: 24-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 803841-TPS62180YZFR
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Supplier Device Package: 24-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 15V
Maximum Output Voltage: 6V
Manufacturer Package: 24-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62180YZFR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62180YZFR
Voltage Regulators - DC DC Switching Regulators TPS62180YZFR
IC REG BUCK ADJ 6A 24DSBGA

IC REG BUCK ADJ 6A 24DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62180YZFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62180YZFR
Voltage Regulators - DC DC Switching Regulators TPS62180YZFR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62180YZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62180YZFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62180YZFR
IC REG BUCK ADJ 6A 24DSBGA

IC REG BUCK ADJ 6A 24DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62180YZFR
Switching Voltage Regulators TPS62180YZFR
Switching Voltage Regulators 4-15V,6A,Ultr-Sm Sol Size,2-Ph SD Cnvrtr

Switching Voltage Regulators 4-15V,6A,Ultr-Sm Sol Size,2-Ph SD Cnvrtr

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62180YZFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62180YZFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62180YZFR
IC REG BUCK ADJ 6A 24DSBGA

IC REG BUCK ADJ 6A 24DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62180YZFR 296-46247-6-ND 803841-TPS62180YZFR TPS62180YZFR TPS62180YZFR TPS62180YZFR TPS62180YZFR TPS62180YZFR
Product Name TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62180YZFR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DSBGA Other; 24-UFBGA, DSBGA Other; 24-UFBGA, DSBGA Other; 24-UFBGA, DSBGA Other; 24-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Phase Interleaving,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 to 6 volts 6 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts
Unlock Full Specs
to access all available technical data