Texas Instruments TPS62207 1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 TPS62207DBVTG4

Description
1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62207 1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 - TPS62207DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS62207 1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23
TPS62207DBVTG4
TPS62207 1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 TPS62207DBVTG4
1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85

1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62207DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62207DBVTG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62207DBVTG4-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62207DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62207DBVTG4
Voltage Regulators - DC DC Switching Regulators TPS62207DBVTG4
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA SC-74A, SOT-753

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62207DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62207DBVTG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62207DBVTG4
IC REG BUCK 1.2V 300MA SOT23-5

IC REG BUCK 1.2V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62207DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62207DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62207DBVTG4
IC REG BUCK 1.2V 300MA SOT23-5

IC REG BUCK 1.2V 300MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62207DBVTG4 TPS62207DBVTG4-ND TPS62207DBVTG4 TPS62207DBVTG4 TPS62207DBVTG4
Product Name TPS62207 1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data