3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package 7-VSON -40 to 85
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 7-VFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 1112299-TPS62086RLTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 7-VQFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG BUCK 3.3V 3A 7VSON-HR
Switching Voltage Regulators 3A SD Cnvtr w/ DCS-Control
IC REG BUCK 3.3V 3A 7VSON-HR
IC REG BUCK 3.3V 3A 7VSON
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 7-VFDFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62086RLTT | 296-37086-1-ND | 1112299-TPS62086RLTT | TPS62086RLTT | TPS62086RLTT | TPS62086RLTT | TPS62086RLTT | TPS62086RLTT |
| Product Name | TPS62086 3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62086RLTT | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 7-VFDFN | Other; 7-VQFN (2x2) | Other; 7-VFDFN | Other; 7-VFDFN | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |