Texas Instruments TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62222DDCR

Description
1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Description
1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62222 is a 400-mA, 1.25-MHz synchronous step-down converter with up to 95% efficiency, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It is available in a 5-pin thin SOT-23 (DDC) package with fixed 1.8-V output voltage and operates over a -40°C to 85°C ambient temperature range. The device supports an input voltage range of 2.5 V to 6 V, maintains a typical quiescent current of 15 µA in power-save mode, and provides 100% duty cycle for low-dropout operation. It requires only three small external components to achieve a compact design.

Datasheet Summary
Powered by GS/AI

The TPS62222 is a 400-mA, 1.25-MHz synchronous step-down converter with up to 95% efficiency, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It is available in a 5-pin thin SOT-23 (DDC) package with fixed 1.8-V output voltage and operates over a -40°C to 85°C ambient temperature range. The device supports an input voltage range of 2.5 V to 6 V, maintains a typical quiescent current of 15 µA in power-save mode, and provides 100% duty cycle for low-dropout operation. It requires only three small external components to achieve a compact design.

Suppliers

Company
Product
Description
Supplier Links
TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 - TPS62222DDCR - Texas Instruments
Dallas, TX, United States
TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23
TPS62222DDCR
TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62222DDCR
1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62222DDCR - 098776-TPS62222DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62222DDCR
098776-TPS62222DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62222DDCR 098776-TPS62222DDCR
Manufacturer: Texas Instruments Win Source Part Number: 098776-TPS62222DDCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 098776-TPS62222DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62222DDCRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62222DDCRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62222DDCRTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
 - TPS62222DDCR - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62222DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62222DDCR
Voltage Regulators - DC DC Switching Regulators TPS62222DDCR
IC REG BUCK 1.8V 400MA SOT23-5

IC REG BUCK 1.8V 400MA SOT23-5

Supplier's Site Datasheet
IC REG BCK 1.8V 0.4A SYNC TSOT23 - 815-TPS62222DDCR - Utmel Electronic Limited
Hong Kong, China
IC REG BCK 1.8V 0.4A SYNC TSOT23
815-TPS62222DDCR
IC REG BCK 1.8V 0.4A SYNC TSOT23 815-TPS62222DDCR
IC REG BCK 1.8V 0.4A SYNC TSOT23

IC REG BCK 1.8V 0.4A SYNC TSOT23

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62222DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62222DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62222DDCR
IC REG BUCK 1.8V 400MA SOT23-5

IC REG BUCK 1.8V 400MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62222DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62222DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62222DDCR
IC REG BUCK 1.8V 400MA SOT23-5

IC REG BUCK 1.8V 400MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62222DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62222DDCR
Voltage Regulators - DC DC Switching Regulators TPS62222DDCR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62222DDCR 098776-TPS62222DDCR 296-TPS62222DDCRTR-ND TPS62222DDCR TPS62222DDCR 815-TPS62222DDCR TPS62222DDCR TPS62222DDCR TPS62222DDCR
Product Name TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62222DDCR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BCK 1.8V 0.4A SYNC TSOT23 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data