2.25MHz 400mA Step-Down Converter with Selectable Vout 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1317602-TPS62273DRVR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 400mA
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V, 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23552-2-NDR,2156
Base Product Number: TPS62273
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Programmable 2.5V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 2.5V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad
IC REG BUCK PROG 400MA 6SON
IC REG BUCK PROG 400MA 6SON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62273DRVR | 1317602-TPS62273DRVR | 296-23552-2-ND | TPS62273DRVR | TPS62273DRVR | TPS62273DRVR |
| Product Name | TPS62273 2.25MHz 400mA Step-Down Converter with Selectable Vout | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Programmable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 3.3 to 2.5 volts | 2.5 to 3.3 volts | 2.5 to ? volts | 2.5 volts |