Texas Instruments TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package TPS62170QDSGTQ1

Description
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125
Request a Quote Datasheet
Description
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package - TPS62170QDSGTQ1 - Texas Instruments
Dallas, TX, United States
TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package
TPS62170QDSGTQ1
TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package TPS62170QDSGTQ1
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125

3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170QDSGTQ1 - 798065-TPS62170QDSGTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170QDSGTQ1
798065-TPS62170QDSGTQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170QDSGTQ1 798065-TPS62170QDSGTQ1
Manufacturer: Texas Instruments Win Source Part Number: 798065-TPS62170QDSGT Q1 Series: Automotive, AEC-Q100, DCS-Control Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: TPS62170-Q1 Output Voltage: 0.9V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Output Voltage MAX: 6V Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): LTC3103EMSE#TRMPBF; LT1935ES5#PBF; LTC3103IMSE#TRPBF; LTC3103EDD#TRPBF; Introduction Date: December 04, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798065-TPS62170QDSGTQ1
Series: Automotive, AEC-Q100, DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62170-Q1
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (2x2)
Output Voltage MAX: 6V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LTC3103EMSE#TRMPBF; LT1935ES5#PBF; LTC3103IMSE#TRPBF; LTC3103EDD#TRPBF;
Introduction Date: December 04, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-50118-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-50118-2-ND
Voltage Regulators - DC DC Switching Regulators 296-50118-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-50118-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-50118-6-ND
Voltage Regulators - DC DC Switching Regulators 296-50118-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-50118-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-50118-1-ND
Voltage Regulators - DC DC Switching Regulators 296-50118-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62170QDSGTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62170QDSGTQ1
Voltage Regulators - DC DC Switching Regulators TPS62170QDSGTQ1
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62170QDSGTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62170QDSGTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62170QDSGTQ1
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62170QDSGTQ1
Switching Voltage Regulators TPS62170QDSGTQ1
Switching Voltage Regulators 3-17V 0.5A Automotiv Step-Down Converter

Switching Voltage Regulators 3-17V 0.5A Automotiv Step-Down Converter

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62170QDSGTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62170QDSGTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62170QDSGTQ1
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62170QDSGTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62170QDSGTQ1
Voltage Regulators - DC DC Switching Regulators TPS62170QDSGTQ1
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62170QDSGTQ1 798065-TPS62170QDSGTQ1 296-50118-2-ND TPS62170QDSGTQ1 TPS62170QDSGTQ1 TPS62170QDSGTQ1 TPS62170QDSGTQ1 TPS62170QDSGTQ1
Product Name TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170QDSGTQ1 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 volts 0.9000 to 6 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data