Texas Instruments TPS62103 Multimode 2MHz Synchronous Buck Converter with Adjustable Output TPS62103D

Description
Multimode 2MHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Multimode 2MHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62103 Multimode 2MHz Synchronous Buck Converter with Adjustable Output - TPS62103D - Texas Instruments
Dallas, TX, United States
TPS62103 Multimode 2MHz Synchronous Buck Converter with Adjustable Output
TPS62103D
TPS62103 Multimode 2MHz Synchronous Buck Converter with Adjustable Output TPS62103D
Multimode 2MHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85

Multimode 2MHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-10979-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-10979-5-ND
Voltage Regulators - DC DC Switching Regulators 296-10979-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62103D - 145059-TPS62103D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62103D
145059-TPS62103D
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62103D 145059-TPS62103D
Manufacturer: Texas Instruments Win Source Part Number: 145059-TPS62103D Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145059-TPS62103D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62103D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62103D
Voltage Regulators - DC DC Switching Regulators TPS62103D
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62103D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62103D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62103D
IC REG BUCK ADJ 500MA 8SOIC

IC REG BUCK ADJ 500MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62103D 296-10979-5-ND 145059-TPS62103D TPS62103D TPS62103D
Product Name TPS62103 Multimode 2MHz Synchronous Buck Converter with Adjustable Output Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62103D Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 8 volts 0.8000 to 8 volts 0.8000 volts 0.8000 to 8 volts 0.8000 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22678TJE-ADJ/J7002566 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
LM21305 3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM21305SQX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; WQFN
View Details
8 suppliers
LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers