Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS622311DRYR

Description
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-TPS622311DRYRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS622311DRYRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS622311DRYRCT-ND
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS622311DRYRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS622311DRYRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS622311DRYRTR-ND
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS622311DRYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS622311DRYRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS622311DRYRDKR-ND
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622311DRYR - 813043-TPS622311DRYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622311DRYR
813043-TPS622311DRYR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622311DRYR 813043-TPS622311DRYR
Manufacturer: Texas Instruments Win Source Part Number: 813043-TPS622311DRYR Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.05V Voltage - Output (Min/Fixed): 1.1V Synchronous Rectifier: Yes Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6V Manufacturer Package: 6-UFDFN Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: TPS622311

Manufacturer: Texas Instruments
Win Source Part Number: 813043-TPS622311DRYR
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.05V
Voltage - Output (Min/Fixed): 1.1V
Synchronous Rectifier: Yes
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Manufacturer Package: 6-UFDFN
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS622311

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS622311DRYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS622311DRYR
Voltage Regulators - DC DC Switching Regulators TPS622311DRYR
IC REG BUCK 1.1V 500MA 6SON

IC REG BUCK 1.1V 500MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS622311DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS622311DRYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS622311DRYR
IC REG BUCK 1.1V 500MA 6SON

IC REG BUCK 1.1V 500MA 6SON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS622311DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS622311DRYR
Voltage Regulators - DC DC Switching Regulators TPS622311DRYR
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-TPS622311DRYRCT-ND 813043-TPS622311DRYR TPS622311DRYR TPS622311DRYR TPS622311DRYR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622311DRYR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Other; 6-UFDFN Other; 6-UFDFN Other; 6-UFDFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.1 volts 1.1 volts 1.1 volts 1.1 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
40V Input, 1A/2Mhz Sr Buck W/Cable Drop Compensation - A8652KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-332-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers