Multimode 1MHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS62102DG4 |
| Product Name | TPS62102 Multimode 1MHz Synchronous Buck Converter with Adjustable Output |
| Configuration / Function | Buck |
| Package Type | Other; SOIC |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification |
| Output Voltage | 0.8000 to 8 volts |
| IOUT | 0.5000 amps |