Texas Instruments TPS62090-Q1 Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter TPS62090QRGTRQ1

Description
Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter 16-QFN -40 to 125
Request a Quote
Description
Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter 16-QFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62090-Q1 is an automotive-grade, synchronous step-down converter with a 3A output current, designed for battery-powered and distributed power supply applications. It operates from a 2.5V to 6V input voltage range and achieves up to 95% efficiency. The device features DCS-Control for excellent transient response, a 20µA quiescent current in power save mode, and supports a 0.8V to V<sub>IN</sub> adjustable output voltage. It is housed in a 3mm × 3mm, 16-pin QFN package with an exposed thermal pad connected to AGND. The part is AEC-Q100 qualified for junction operating temperatures from -40°C to 125°C, with HBM ESD class H2 and CDM ESD class C6. Switching frequencies are selectable at 2.8MHz or 1.4MHz via the FREQ pin.

Datasheet Summary
Powered by GS/AI

The TPS62090-Q1 is an automotive-grade, synchronous step-down converter with a 3A output current, designed for battery-powered and distributed power supply applications. It operates from a 2.5V to 6V input voltage range and achieves up to 95% efficiency. The device features DCS-Control for excellent transient response, a 20µA quiescent current in power save mode, and supports a 0.8V to V<sub>IN</sub> adjustable output voltage. It is housed in a 3mm × 3mm, 16-pin QFN package with an exposed thermal pad connected to AGND. The part is AEC-Q100 qualified for junction operating temperatures from -40°C to 125°C, with HBM ESD class H2 and CDM ESD class C6. Switching frequencies are selectable at 2.8MHz or 1.4MHz via the FREQ pin.

Suppliers

Company
Product
Description
Supplier Links
TPS62090-Q1 Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter - TPS62090QRGTRQ1 - Texas Instruments
Dallas, TX, United States
TPS62090-Q1 Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter
TPS62090QRGTRQ1
TPS62090-Q1 Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter TPS62090QRGTRQ1
Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter 16-QFN -40 to 125

Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter 16-QFN -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37008-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37008-2-ND
Voltage Regulators - DC DC Switching Regulators 296-37008-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37008-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37008-6-ND
Voltage Regulators - DC DC Switching Regulators 296-37008-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37008-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37008-1-ND
Voltage Regulators - DC DC Switching Regulators 296-37008-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62090QRGTRQ1 - 735437-TPS62090QRGTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62090QRGTRQ1
735437-TPS62090QRGTRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62090QRGTRQ1 735437-TPS62090QRGTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 735437-TPS62090QRGTR Q1 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 6V Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: TPS62090 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 2.8MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V

Manufacturer: Texas Instruments
Win Source Part Number: 735437-TPS62090QRGTRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: TPS62090
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 2.8MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62090QRGTRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62090QRGTRQ1
Voltage Regulators - DC DC Switching Regulators TPS62090QRGTRQ1
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62090QRGTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62090QRGTRQ1
Voltage Regulators - DC DC Switching Regulators TPS62090QRGTRQ1
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62090QRGTRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62090QRGTRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62090QRGTRQ1
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62090QRGTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62090QRGTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62090QRGTRQ1
IC REG BUCK ADJ 3A 16VQFN

IC REG BUCK ADJ 3A 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62090QRGTRQ1 296-37008-2-ND 735437-TPS62090QRGTRQ1 TPS62090QRGTRQ1 TPS62090QRGTRQ1 TPS62090QRGTRQ1 TPS62090QRGTRQ1
Product Name TPS62090-Q1 Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62090QRGTRQ1 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Tracking,Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 6 volts 0.8000 to 6 volts 6 volts 0.8000 to 6 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data