Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS62320YEDT

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-17293-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17293-2-ND
Voltage Regulators - DC DC Switching Regulators 296-17293-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA

Buy Now Datasheet
 - TPS62320YEDT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS

Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62320YEDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62320YEDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62320YEDT
IC REG BUCK ADJ 500MA 8DSBGA

IC REG BUCK ADJ 500MA 8DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62320YEDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62320YEDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62320YEDT
IC REG BUCK ADJ 500MA 8DSBGA

IC REG BUCK ADJ 500MA 8DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62320YEDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62320YEDT
Voltage Regulators - DC DC Switching Regulators TPS62320YEDT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-17293-2-ND TPS62320YEDT TPS62320YEDT TPS62320YEDT TPS62320YEDT
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-UFBGA, DSBGA Other; BGA8 Other; 8-UFBGA, DSBGA
Special Features Synchronous Rectification
Output Voltage 0.6000 to 5.4 volts 0.6000 volts 0.6000 to 5.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
fsw 100 kHz
Duty Cycle 75
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-REEL7 - 910684-ADP3050AR-REEL7 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
2A 630kHz QFN Voltage Regulator IC - 739-A4490EES-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; QFN
Output Voltage 5 volts
View Details
5 suppliers