DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2810
2820
2830
2840
2850
2860
2866
2867
2868
2869
2870
2871
2872
2873
2874
2875
2876
2877
2878
2880
2890
2900
2910
2920
2930
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.15 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.15 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.18 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.18 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 11 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 115 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 143 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 mOhms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 240 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 270 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 300 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 360 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 365 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 374 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 390 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.1 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 53.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 549 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 580 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.19 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 61.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 63.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 634 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 634 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 68.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.68 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 715 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 715 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 723 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 732 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 768 mOhms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 768 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 787 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 80.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 84.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 845 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 866 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 876 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 886 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.31 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.53 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.76 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 953 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |