RES 0.36ohm 2W 1% WW AXIAL
EGS-2 .36 1% RWR82SR360FS BSL
360 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82SR360FSBSL | 3110-RWR82SR360FSBSL | RWR82SR360FSBSL-ND |
| Product Name | RES 0.36 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.3600 ohms | 0.3600 ohms | 0.3600 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Category / Application | Industrial | General Use |