DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2810
2820
2830
2840
2850
2860
2862
2863
2864
2865
2866
2867
2868
2869
2870
2871
2872
2873
2874
2880
2890
2900
2910
2920
2930
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 187 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 191 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 210 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 215 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 232 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 237 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 250 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 252 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 287 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 294 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 294 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 300 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 300 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 309 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 309 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 324 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 330 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 357 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 365 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 370 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 383 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 412 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 412 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |