Vishay Intertechnology, Inc. Through Hole Resistors RWR82S6490FRS73

Description
649 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S6490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6490FRS73-ND
Through Hole Resistors RWR82S6490FRS73-ND
649 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S6490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6490FRS73
Wirewound Resistors 3110-RWR82S6490FRS73
EGS-2 649 1% RWR82S6490FR S73

EGS-2 649 1% RWR82S6490FR S73

Supplier's Site Datasheet
RES 649 OHM 2W 1% WW AXIAL - RWR82S6490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 2W 1% WW AXIAL
RWR82S6490FRS73
RES 649 OHM 2W 1% WW AXIAL RWR82S6490FRS73
RES 649ohm 2W 1% WW AXIAL

RES 649ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S6490FRS73-ND 3110-RWR82S6490FRS73 RWR82S6490FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 649 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details