Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR619FMBSL

Description
EGS-2 .619 1% RWR82SR619FM BSL
Request a Quote Datasheet
Description
EGS-2 .619 1% RWR82SR619FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR619FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR619FMBSL
Wirewound Resistors 3110-RWR82SR619FMBSL
EGS-2 .619 1% RWR82SR619FM BSL

EGS-2 .619 1% RWR82SR619FM BSL

Supplier's Site Datasheet
RES 0.619 OHM 2W 1% WW AXIAL - RWR82SR619FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 2W 1% WW AXIAL
RWR82SR619FMBSL
RES 0.619 OHM 2W 1% WW AXIAL RWR82SR619FMBSL
RES 0.619ohm 2W 1% WW AXIAL

RES 0.619ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR619FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR619FMBSL-ND
Through Hole Resistors RWR82SR619FMBSL-ND
619 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR619FMBSL RWR82SR619FMBSL RWR82SR619FMBSL-ND
Product Name Wirewound Resistors RES 0.619 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details