Vishay Intertechnology, Inc. Wirewound Resistors RWR82S6R81FSB12

Description
EGS-2 6.81 1% RWR82S6R81FS B12
Request a Quote Datasheet
Description
EGS-2 6.81 1% RWR82S6R81FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S6R81FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6R81FSB12
Wirewound Resistors 3110-RWR82S6R81FSB12
EGS-2 6.81 1% RWR82S6R81FS B12

EGS-2 6.81 1% RWR82S6R81FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S6R81FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6R81FSB12-ND
Through Hole Resistors RWR82S6R81FSB12-ND
6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.81 OHM 2W 1% WW AXIAL - RWR82S6R81FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 2W 1% WW AXIAL
RWR82S6R81FSB12
RES 6.81 OHM 2W 1% WW AXIAL RWR82S6R81FSB12
RES 6.81ohm 2W 1% WW AXIAL

RES 6.81ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S6R81FSB12 RWR82S6R81FSB12-ND RWR82S6R81FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 6.81 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details