RES 681ohm 2W 0.1% WW AXIAL
681 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 681 .1% RWR82S6810BM S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82S6810BMS73 | RWR82S6810BMS73-ND | 3110-RWR82S6810BMS73 |
| Product Name | RES 681 OHM 2W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 681 ohms | 681 ohms | 681 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Configuration | Single Resistor |