220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.22ohm 2W 1% WW AXIAL
EGS-2 .22 1% RWR82SR220FS S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82SR220FSS70-ND | RWR82SR220FSS70 | 3110-RWR82SR220FSS70 |
| Product Name | Through Hole Resistors | RES 0.22 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms |