90.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 90.9 1% RWR82S90R9FS B12
RES 90.9ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82S90R9FSB12-ND | 3110-RWR82S90R9FSB12 | RWR82S90R9FSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 90.9 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 90.9 ohms | 90.9 ohms | 90.9 ohms |