Vishay Intertechnology, Inc. RES 0.723 OHM 2W 1% WW AXIAL RWR82SR723FRRSL

Description
RES 0.723ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.723ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.723 OHM 2W 1% WW AXIAL - RWR82SR723FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.723 OHM 2W 1% WW AXIAL
RWR82SR723FRRSL
RES 0.723 OHM 2W 1% WW AXIAL RWR82SR723FRRSL
RES 0.723ohm 2W 1% WW AXIAL

RES 0.723ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR723FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR723FRRSL
Wirewound Resistors 3110-RWR82SR723FRRSL
EGS-2 .723 1% RWR82SR723FR RSL

EGS-2 .723 1% RWR82SR723FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR723FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR723FRRSL-ND
Through Hole Resistors RWR82SR723FRRSL-ND
723 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

723 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR723FRRSL 3110-RWR82SR723FRRSL RWR82SR723FRRSL-ND
Product Name RES 0.723 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7230 ohms 0.7230 ohms 0.7230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details