Vishay Intertechnology, Inc. Wirewound Resistors RWR82S8760DRBSL

Description
EGS-2 876 .5% RWR82S8760DR BSL
Request a Quote Datasheet
Description
EGS-2 876 .5% RWR82S8760DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S8760DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8760DRBSL
Wirewound Resistors 3110-RWR82S8760DRBSL
EGS-2 876 .5% RWR82S8760DR BSL

EGS-2 876 .5% RWR82S8760DR BSL

Supplier's Site Datasheet
RES 876 OHM 2W 0.5% WW AXIAL - RWR82S8760DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 876 OHM 2W 0.5% WW AXIAL
RWR82S8760DRBSL
RES 876 OHM 2W 0.5% WW AXIAL RWR82S8760DRBSL
RES 876ohm 2W 0.5% WW AXIAL

RES 876ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S8760DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8760DRBSL-ND
Through Hole Resistors RWR82S8760DRBSL-ND
876 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

876 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S8760DRBSL RWR82S8760DRBSL RWR82S8760DRBSL-ND
Product Name Wirewound Resistors RES 876 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 876 ohms 876 ohms 876 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details